Pepperl+Fuchs SE
Inductive sensor
NBB20-U1-E3
Description
4 LEDs indicator for 360° visibility
20 mm flush
Sensor head bidirectional and rotatable
Request a Quote
Email Supplier
Datasheet
Description
4 LEDs indicator for 360° visibility
20 mm flush
Sensor head bidirectional and rotatable
Request a Quote
Email Supplier
Datasheet
Suppliers
4 LEDs indicator for 360° visibility
20 mm flush
Sensor head bidirectional and rotatable
- 4 LEDs indicator for 360° visibility
- 20 mm flush
- Sensor head bidirectional and rotatable
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB20-U1-E3 |
2046-NBB20-U1-E3-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
20 inch (508 mm)
|
|
|
Switching Frequency
|
0.0 to 0.4400 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.9440 inch (23.98 mm)
Switching Frequency
0.2000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Body Shape
Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length
2.72 inch (69 mm)
Width
0.7087 inch (18 mm)
View Details