Pepperl+Fuchs SE Inductive sensor NBB20-U1-E2

Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U1-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U1-E2
Inductive sensor NBB20-U1-E2
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 3-wire DC
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB20-U1-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-U1-E2-ND
Proximity Sensors - Industrial 2046-NBB20-U1-E2-ND
INDUCTIVE SEN 20MM PNP

INDUCTIVE SEN 20MM PNP

Buy Now Datasheet
Proximity Sensors - 6677211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
6677211
Proximity Sensors 6677211
Pepperl + Fuchs NBB20-U1-E2

Pepperl + Fuchs NBB20-U1-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-U1-E2 2046-NBB20-U1-E2-ND 6677211
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.4400 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Retro-reflective Photoelectric Sensor - PR18M3MPSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 118 inch (3000 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers