Pepperl+Fuchs SE Inductive sensor NBB20-U1-E2-V1

Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U1-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U1-E2-V1
Inductive sensor NBB20-U1-E2-V1
Sensor head bidirectional and rotatable 20 mm flush 3-wire DC 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 3-wire DC
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - 8771583 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8771583
Proximity Sensors 8771583
Pepperl + Fuchs NBB20-U1-E2-V1

Pepperl + Fuchs NBB20-U1-E2-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB20-U1-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-U1-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB20-U1-E2-V1-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-U1-E2-V1 8771583 2046-NBB20-U1-E2-V1-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.4400 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3281ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Cylindrical Photoelectric Sensors - Series 1120 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical; Threaded Barrel
Operation Distance 11.81 to 59.06 inch (300 to 1500 mm)
View Details
Proximity sensor - SMTO-8E-PS-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers