PEPPERL+FUCHS SE
NBB20-U1-E0-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB20-U1-E0-M
Description
Sensor head bidirectional and rotatable
20 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
4 LEDs indicator for 360° visibility
Description
Sensor head bidirectional and rotatable
20 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
4 LEDs indicator for 360° visibility
Datasheet
Suppliers
Sensor head bidirectional and rotatable
20 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
4 LEDs indicator for 360° visibility
- Sensor head bidirectional and rotatable
- 20 mm flush
- E1-Type approval
- Extended temperature range -40 ... +85 °C
- 4 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB20-U1-E0-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data