Pepperl+Fuchs SE Inductive sensor NBB20-U1-A2

Description
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-U1-A2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-U1-A2
Inductive sensor NBB20-U1-A2
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 4-wire DC
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - 7839987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7839987
Proximity Sensors 7839987
Pepperl + Fuchs NBB20-U1-A2

Pepperl + Fuchs NBB20-U1-A2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB20-U1-A2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-U1-A2-ND
Proximity Sensors - Industrial 2046-NBB20-U1-A2-ND
INDUCTIVE SEN 20MM PNP

INDUCTIVE SEN 20MM PNP

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-U1-A2 7839987 2046-NBB20-U1-A2-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.4400 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-1005 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details