Pepperl+Fuchs SE Inductive sensor NBB20-L2-A2-V1

Description
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC Quick mounting bracket 4-way LED indicator
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC Quick mounting bracket 4-way LED indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB20-L2-A2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB20-L2-A2-V1
Inductive sensor NBB20-L2-A2-V1
Sensor head bidirectional and rotatable 20 mm flush 4-wire DC Quick mounting bracket 4-way LED indicator
  • Sensor head bidirectional and rotatable
  • 20 mm flush
  • 4-wire DC
  • Quick mounting bracket
  • 4-way LED indicator
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB20-L2-A2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB20-L2-A2-V1-ND
Proximity Sensors - Industrial 2046-NBB20-L2-A2-V1-ND
INDUCTIVE SEN 22MM PNP

INDUCTIVE SEN 22MM PNP

Buy Now Datasheet
Proximity Sensors - 7839997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7839997
Proximity Sensors 7839997
Pepperl + Fuchs NBB20-L2-A2-V1

Pepperl + Fuchs NBB20-L2-A2-V1

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB20-L2-A2-V1 2046-NBB20-L2-A2-V1-ND 7839997
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 20 inch (508 mm) 0.7874 inch (20 mm)
Switching Frequency 0.0 to 0.4400 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C) -13 to 185 F (-25 to 85 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details