Pepperl+Fuchs SE
Inductive sensor
NBB2-V3-Z4L
Description
2 mm flush
2-wire DC sensor with minimum off-state current
Switching status indicator, yellow LED
Request a Quote
Email Supplier
Datasheet
Description
2 mm flush
2-wire DC sensor with minimum off-state current
Switching status indicator, yellow LED
Request a Quote
Email Supplier
Datasheet
Suppliers
2 mm flush
2-wire DC sensor with minimum off-state current
Switching status indicator, yellow LED
- 2 mm flush
- 2-wire DC sensor with minimum off-state current
- Switching status indicator, yellow LED
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB2-V3-Z4L |
2046-NBB2-V3-Z4L-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 0.7000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0394 inch (1 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details