Pepperl+Fuchs SE Inductive sensor NBB2-V3-US

Description
Sensing range 2 mm 2-wire AC/DC
Request a Quote Datasheet
Description
Sensing range 2 mm 2-wire AC/DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-V3-US - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-V3-US
Inductive sensor NBB2-V3-US
Sensing range 2 mm 2-wire AC/DC
  • Sensing range 2 mm
  • 2-wire AC/DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-V3-US-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-V3-US-ND
Proximity Sensors - Industrial 2046-NBB2-V3-US-ND
INDUCTIVE SEN 2MM NO

INDUCTIVE SEN 2MM NO

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB2-V3-US 2046-NBB2-V3-US-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.0250 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized Precision Vertical Hall-Effect Latch - A1260LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3783 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details