Pepperl+Fuchs SE Inductive sensor NBB2-V3-E2

Description
Basic series 2 mm flush 3-wire DC
Request a Quote Datasheet
Description
Basic series 2 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-V3-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-V3-E2
Inductive sensor NBB2-V3-E2
Basic series 2 mm flush 3-wire DC
  • Basic series
  • 2 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-V3-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-V3-E2-ND
Proximity Sensors - Industrial 2046-NBB2-V3-E2-ND
INDUCTIVE SEN 2MM PNP

INDUCTIVE SEN 2MM PNP

Buy Now Datasheet
Proximity Sensors - 2898512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2898512
Proximity Sensors 2898512
Pepperl + Fuchs NBB2-V3-E2

Pepperl + Fuchs NBB2-V3-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-V3-E2 2046-NBB2-V3-E2-ND 2898512
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - 620-1790-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3155 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details