PEPPERL+FUCHS SE
NBB2-V3-E2-0,2M-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-V3-E2-0,2M-V3
Description
Basic series
2 mm flush
3-wire DC
Description
Basic series
2 mm flush
3-wire DC
Datasheet
Suppliers
Basic series
2 mm flush
3-wire DC
- Basic series
- 2 mm flush
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-V3-E2-0,2M-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1969 inch (5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
Electrical Output
Current
View Details
Body Shape
Rectangular
Switching Frequency
0.1000 to 30 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details