Pepperl+Fuchs SE Inductive sensor NBB2-V3-E0

Description
Basic series 2 mm flush 3-wire DC
Request a Quote Datasheet
Description
Basic series 2 mm flush 3-wire DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-V3-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-V3-E0
Inductive sensor NBB2-V3-E0
Basic series 2 mm flush 3-wire DC
  • Basic series
  • 2 mm flush
  • 3-wire DC
Supplier's Site Datasheet
Proximity Sensors - 2898506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2898506
Proximity Sensors 2898506
Pepperl + Fuchs NBB2-V3-E0

Pepperl + Fuchs NBB2-V3-E0

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB2-V3-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-V3-E0-ND
Proximity Sensors - Industrial 2046-NBB2-V3-E0-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-V3-E0 2898506 2046-NBB2-V3-E0-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Rectangular; Other; Block
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3231R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
2 suppliers