Pepperl+Fuchs SE Inductive Sensor NBB2-F76-E2-0,5M

Description
INDUCTIVE SENSOR, OUTPUT TYPE: PNP, 3 WIRE, 2MM OPERATING DISTANCE, FLUSH INSTALLATION, DC OUTPUT, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1500 HZ, OPERATING CURRENT: 100 MA, YELLOW LED INDICATOR, 0.5 M CABLE LENGTH, (214957). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, OUTPUT TYPE: PNP, 3 WIRE, 2MM OPERATING DISTANCE, FLUSH INSTALLATION, DC OUTPUT, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1500 HZ, OPERATING CURRENT: 100 MA, YELLOW LED INDICATOR, 0.5 M CABLE LENGTH, (214957). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 26207998 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
26207998
Inductive Sensor 26207998
INDUCTIVE SENSOR, OUTPUT TYPE: PNP, 3 WIRE, 2MM OPERATING DISTANCE, FLUSH INSTALLATION, DC OUTPUT, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1500 HZ, OPERATING CURRENT: 100 MA, YELLOW LED INDICATOR, 0.5 M CABLE LENGTH, (214957). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, OUTPUT TYPE: PNP, 3 WIRE, 2MM OPERATING DISTANCE, FLUSH INSTALLATION, DC OUTPUT, OPERATING VOLTAGE: 10-30 VDC, SWITCHING FREQUENCY: 1500 HZ, OPERATING CURRENT: 100 MA, YELLOW LED INDICATOR, 0.5 M CABLE LENGTH, (214957). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 26207998
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Low-cost draw-wire sensors - wireSENSOR WPS-3500-MK88 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 138 inch (3500 mm)
Resolution 0.8500 mm (0.0335 inches)
View Details
Chromatic Confocal Sensor-Sensor Head - HPS-CFL094 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0472 inch (1.2 mm)
Repeatability 0.0039 mils (0.1000 µm)
View Details
 - A1343LLETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details