Pepperl+Fuchs SE
Inductive sensor
NBB2-F41-E2-V3
Description
2 mm flush
3-wire DC
Metal housing
Request a Quote
Email Supplier
Datasheet
Description
2 mm flush
3-wire DC
Metal housing
Request a Quote
Email Supplier
Datasheet
Suppliers
2 mm flush
3-wire DC
Metal housing
- 2 mm flush
- 3-wire DC
- Metal housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB2-F41-E2-V3 |
2046-NBB2-F41-E2-V3-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 3 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0787 inch (2 mm)
View Details
2 suppliers