PEPPERL+FUCHS SE
NBB2-8GS40-E3-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-8GS40-E3-V3
Description
2 mm flush
Stainless steel version
Extended temperature range
Description
2 mm flush
Stainless steel version
Extended temperature range
Datasheet
Suppliers
2 mm flush
Stainless steel version
Extended temperature range
- 2 mm flush
- Stainless steel version
- Extended temperature range
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-8GS40-E3-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.5906 inch (15 mm)
View Details