PEPPERL+FUCHS SE
NBB2-8GS30-E3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-8GS30-E3
Description
2 mm flush
Stainless steel version
Extended temperature range
Description
2 mm flush
Stainless steel version
Extended temperature range
Datasheet
Suppliers
2 mm flush
Stainless steel version
Extended temperature range
- 2 mm flush
- Stainless steel version
- Extended temperature range
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-8GS30-E3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1181 to 0.7874 inch (3 to 20 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-13 to 158 F (-25 to 70 C)
Switch Type
Normally Open
View Details