Pepperl+Fuchs SE Inductive sensor NBB2-8GM50-E2

Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-8GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-8GM50-E2
Inductive sensor NBB2-8GM50-E2
Basic series 2 mm flush Increased operating distance
  • Basic series
  • 2 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 2656087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2656087
Proximity Sensors 2656087
Pepperl + Fuchs NBB2-8GM50-E2

Pepperl + Fuchs NBB2-8GM50-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB2-8GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-8GM50-E2-ND
Proximity Sensors - Industrial 2046-NBB2-8GM50-E2-ND
INDUCTIVE SENSOR

INDUCTIVE SENSOR

Buy Now Datasheet
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2558 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2558
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2558
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensing Face Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
PRLF General Purpose - NBB2-8GM50-E2 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB2-8GM50-E2
PRLF General Purpose NBB2-8GM50-E2
Inductive DC, 304615-0068

Inductive DC, 304615-0068

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-8GM50-E2 2656087 2046-NBB2-8GM50-E2-ND 24C2558 NBB2-8GM50-E2
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1.5 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -40 to 185 F (-40 to 85 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3786 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details