Pepperl+Fuchs SE Inductive sensor NBB2-8GM30-E0

Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-8GM30-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-8GM30-E0
Inductive sensor NBB2-8GM30-E0
Basic series 2 mm flush Increased operating distance
  • Basic series
  • 2 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-8GM30-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-8GM30-E0-ND
Proximity Sensors - Industrial 2046-NBB2-8GM30-E0-ND
INDUCTIVE SEN 2MM NPN

INDUCTIVE SEN 2MM NPN

Buy Now Datasheet
Proximity Sensor, Inductive, 2Mm, 10V To 30V; Sensing Range Max Pepperl+Fuchs - 71J6348 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Inductive, 2Mm, 10V To 30V; Sensing Range Max Pepperl+Fuchs
71J6348
Proximity Sensor, Inductive, 2Mm, 10V To 30V; Sensing Range Max Pepperl+Fuchs 71J6348
PROXIMITY SENSOR, INDUCTIVE, 2MM, 10V to 30V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

PROXIMITY SENSOR, INDUCTIVE, 2MM, 10V to 30V; Sensing Range Max:2mm; Thread Size - Metric:M8; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-8GM30-E0 2046-NBB2-8GM30-E0-ND 71J6348
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensor, Inductive, 2Mm, 10V To 30V; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 3 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1142LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3881 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details