Pepperl+Fuchs SE Inductive sensor NBB2-8GM25-E2-V3

Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 2 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-8GM25-E2-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-8GM25-E2-V3
Inductive sensor NBB2-8GM25-E2-V3
Basic series 2 mm flush Increased operating distance
  • Basic series
  • 2 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - 4585432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
4585432
Proximity Sensors 4585432
Pepperl + Fuchs NBB2-8GM25-E2-V3

Pepperl + Fuchs NBB2-8GM25-E2-V3

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB2-8GM25-E2-V3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-8GM25-E2-V3-ND
Proximity Sensors - Industrial 2046-NBB2-8GM25-E2-V3-ND
INDUCTIVE SEN 2MM PNP

INDUCTIVE SEN 2MM PNP

Buy Now Datasheet
SENSOR, INDUCTIVE PROXIMITY, CYLINDRICAL, RANGE 2MM, PNP, NO, 3 PIN NANO DC - 70093354 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE PROXIMITY, CYLINDRICAL, RANGE 2MM, PNP, NO, 3 PIN NANO DC
70093354
SENSOR, INDUCTIVE PROXIMITY, CYLINDRICAL, RANGE 2MM, PNP, NO, 3 PIN NANO DC 70093354
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Inductivedc Pepperl+Fuchs - 92C9130 - Newark, An Avnet Company
Chicago, IL, United States
Inductivedc Pepperl+Fuchs
92C9130
Inductivedc Pepperl+Fuchs 92C9130
INDUCTIVEDC

INDUCTIVEDC

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-8GM25-E2-V3 4585432 2046-NBB2-8GM25-E2-V3-ND 70093354 92C9130
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial SENSOR, INDUCTIVE PROXIMITY, CYLINDRICAL, RANGE 2MM, PNP, NO, 3 PIN NANO DC Inductivedc Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 3 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -40 to 185 F (-40 to 85 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3640 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1071 Photomicrosensor (Transmissive) - EE-SX1071 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers