Pepperl+Fuchs, Inc.
Inductive sensor
NBB2-8GH40-E2-V3
Description
Increased operating distance
Materials used compliant with FDA
Housing with stainless steel (V4A; 1.4435)
-
Pepperl+Fuchs SE
-
DigiKey
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Datasheet
Description
Increased operating distance
Materials used compliant with FDA
Housing with stainless steel (V4A; 1.4435)
Request a Quote
Email Supplier
Datasheet
Suppliers
Increased operating distance
Materials used compliant with FDA
Housing with stainless steel (V4A; 1.4435)
- Increased operating distance
- Materials used compliant with FDA
- Housing with stainless steel (V4A; 1.4435)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB2-8GH40-E2-V3 |
2046-NBB2-8GH40-E2-V3-ND |
NBB2-8GH40-E2-V3 |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
PRLF General Purpose |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
|
Switching Frequency
|
0.0 to 1.5 kHz
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0394 inch (1 mm)
View Details