Pepperl+Fuchs, Inc. Inductive sensor NBB2-8GH20-E2-V3

Description
Increased operating distance Short version Materials used compliant with FDA Housing with stainless steel (V4A; 1.4435)
Request a Quote Datasheet
Description
Increased operating distance Short version Materials used compliant with FDA Housing with stainless steel (V4A; 1.4435)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-8GH20-E2-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-8GH20-E2-V3
Inductive sensor NBB2-8GH20-E2-V3
Increased operating distance Short version Materials used compliant with FDA Housing with stainless steel (V4A; 1.4435)
  • Increased operating distance
  • Short version
  • Materials used compliant with FDA
  • Housing with stainless steel (V4A; 1.4435)
Supplier's Site Datasheet
Proximity Sensors - 1848805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848805
Proximity Sensors 1848805
Pepperl + Fuchs NBB2-8GH20-E2-V3

Pepperl + Fuchs NBB2-8GH20-E2-V3

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB2-8GH20-E2-V3-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-8GH20-E2-V3-ND
Proximity Sensors - Industrial 2046-NBB2-8GH20-E2-V3-ND
INDUCTIVE SEN 2MM PNP

INDUCTIVE SEN 2MM PNP

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-8GH20-E2-V3 1848805 2046-NBB2-8GH20-E2-V3-ND
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1.5 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1203ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407/90-2HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.3150 to 0.3937 inch (8 to 10 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details