Pepperl + Fuchs NBB2-6,5M30-E2
| Pepperl+Fuchs SE | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | NBB2-6,5M30-E2 | 3505621 |
| Product Name | Inductive sensor | Proximity Sensors |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 2 inch (50.8 mm) | 0.0787 inch (2 mm) |
| Switching Frequency | 0.0 to 3 kHz | |
| Operating Temperature | -25 to 70 F (-31.67 to 21.11 C) |