Pepperl+Fuchs SE Inductive sensor NBB2-6,5M25-E0-V3

Description
Increased operating distance 2 mm flush
Datasheet
Description
Increased operating distance 2 mm flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-6,5M25-E0-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-6,5M25-E0-V3
Inductive sensor NBB2-6,5M25-E0-V3
Increased operating distance 2 mm flush
  • Increased operating distance
  • 2 mm flush
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBB2-6,5M25-E0-V3
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3212EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Controller with Voltage Output - optoCONTROL CLS1000-AU-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details