PEPPERL+FUCHS SE
NBB2-12GM60-E3-V1-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-12GM60-E3-V1-M
Description
2 mm flush
E1-Type approval
Extended temperature range
Extended operating voltage range
Waterproof, degree of protection IP68
Description
2 mm flush
E1-Type approval
Extended temperature range
Extended operating voltage range
Waterproof, degree of protection IP68
Datasheet
Suppliers
2 mm flush
E1-Type approval
Extended temperature range
Extended operating voltage range
Waterproof, degree of protection IP68
- 2 mm flush
- E1-Type approval
- Extended temperature range
- Extended operating voltage range
- Waterproof, degree of protection IP68
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-12GM60-E3-V1-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.3937 to 2.36 inch (10 to 60 mm)
View Details