Pepperl+Fuchs SE
Inductive sensor
NBB2-12GM60-E2-T
Description
2 mm flush
Extended operating voltage range
Extended temperature range
Request a Quote
Email Supplier
Datasheet
Description
2 mm flush
Extended operating voltage range
Extended temperature range
Request a Quote
Email Supplier
Datasheet
Suppliers
2 mm flush
Extended operating voltage range
Extended temperature range
- 2 mm flush
- Extended operating voltage range
- Extended temperature range
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB2-12GM60-E2-T |
2046-NBB2-12GM60-E2-T-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 1.2 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0591 inch (1.5 mm)
View Details