Pepperl+Fuchs SE Inductive sensor NBB2-12GM50-E2

Description
2 mm flush
Request a Quote Datasheet
Description
2 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-12GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-12GM50-E2
Inductive sensor NBB2-12GM50-E2
2 mm flush
  • 2 mm flush
Supplier's Site Datasheet
Proximity Sensors - 2492293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492293
Proximity Sensors 2492293
Pepperl + Fuchs NBB2-12GM50-E2

Pepperl + Fuchs NBB2-12GM50-E2

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB2-12GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-12GM50-E2-ND
Proximity Sensors - Industrial 2046-NBB2-12GM50-E2-ND
INDUCTIVE SEN 2MM PNP

INDUCTIVE SEN 2MM PNP

Buy Now Datasheet
PRLF General Purpose - NBB2-12GM50-E2 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB2-12GM50-E2
PRLF General Purpose NBB2-12GM50-E2
Inductive DC, 087763

Inductive DC, 087763

Supplier's Site
Sensor, Proximity, Inductive, Flush Mount, 2mm Range, 3-Wire DC - 70093350 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity, Inductive, Flush Mount, 2mm Range, 3-Wire DC
70093350
Sensor, Proximity, Inductive, Flush Mount, 2mm Range, 3-Wire DC 70093350
Sensor, Proximity, Inductive, Flush Mount, 2mm Range, 3-Wire DC

Sensor, Proximity, Inductive, Flush Mount, 2mm Range, 3-Wire DC

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Galco Industrial Electronics Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-12GM50-E2 2492293 2046-NBB2-12GM50-E2-ND NBB2-12GM50-E2 70093350
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial PRLF General Purpose Sensor, Proximity, Inductive, Flush Mount, 2mm Range, 3-Wire DC
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1.5 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3005 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details