Pepperl+Fuchs SE
Inductive sensor
NBB2-12GM50-E2-C
Description
2 mm flush
3-wire DC
For use in direct- and alternating-field welding systems
Request a Quote
Email Supplier
Datasheet
Description
2 mm flush
3-wire DC
For use in direct- and alternating-field welding systems
Request a Quote
Email Supplier
Datasheet
Suppliers
2 mm flush
3-wire DC
For use in direct- and alternating-field welding systems
- 2 mm flush
- 3-wire DC
- For use in direct- and alternating-field welding systems
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB2-12GM50-E2-C |
2046-NBB2-12GM50-E2-C-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 1.5 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1969 inch (5 mm)
View Details