Pepperl+Fuchs SE Inductive sensor NBB2-12GM50-E2-C-V1

Description
2 mm flush 3-wire DC Weld Immune
Request a Quote Datasheet
Description
2 mm flush 3-wire DC Weld Immune
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-12GM50-E2-C-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-12GM50-E2-C-V1
Inductive sensor NBB2-12GM50-E2-C-V1
2 mm flush 3-wire DC Weld Immune
  • 2 mm flush
  • 3-wire DC
  • Weld Immune
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB2-12GM50-E2-C-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-12GM50-E2-C-V1-ND
Proximity Sensors - Industrial 2046-NBB2-12GM50-E2-C-V1-ND
INDUCTIVE SEN 2MM PNP PTFE COAT

INDUCTIVE SEN 2MM PNP PTFE COAT

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB2-12GM50-E2-C-V1 2046-NBB2-12GM50-E2-C-V1-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm)
Switching Frequency 0.0 to 1.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1148LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details