Pepperl+Fuchs SE Inductive sensor NBB2-12GM50-E0-V1

Description
2 mm flush
Request a Quote Datasheet
Description
2 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB2-12GM50-E0-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB2-12GM50-E0-V1
Inductive sensor NBB2-12GM50-E0-V1
2 mm flush
  • 2 mm flush
Supplier's Site Datasheet
Proximity Sensors - 2492394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492394
Proximity Sensors 2492394
Pepperl + Fuchs NBB2-12GM50-E0-V1

Pepperl + Fuchs NBB2-12GM50-E0-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-NBB2-12GM50-E0-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB2-12GM50-E0-V1-ND
Proximity Sensors - Industrial 2046-NBB2-12GM50-E0-V1-ND
INDUCTIVE SEN 2MM NPN

INDUCTIVE SEN 2MM NPN

Buy Now Datasheet
PRLF General Purpose - NBB2-12GM50-E0-V1 - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NBB2-12GM50-E0-V1
PRLF General Purpose NBB2-12GM50-E0-V1
Inductive DC, 087762

Inductive DC, 087762

Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2533 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2533
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2533
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-12GM50-E0 -V1; Load Current RMS Max:200mA RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB2-12GM50-E0-V1; Load Current RMS Max:200mA RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, INDUCTIVE, PROXIMITY, SHIELDED,12MM, STAINLESS STEEL - 70093320 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, INDUCTIVE, PROXIMITY, SHIELDED,12MM, STAINLESS STEEL
70093320
SENSOR, INDUCTIVE, PROXIMITY, SHIELDED,12MM, STAINLESS STEEL 70093320
SENSOR, INDUCTIVE, PROXIMITY, SHIELDED,12MM, STAINLESS STEEL

SENSOR, INDUCTIVE, PROXIMITY, SHIELDED,12MM, STAINLESS STEEL

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB2-12GM50-E0-V1 2492394 2046-NBB2-12GM50-E0-V1-ND NBB2-12GM50-E0-V1 24C2533 70093320
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial PRLF General Purpose Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs SENSOR, INDUCTIVE, PROXIMITY, SHIELDED,12MM, STAINLESS STEEL
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 2 inch (50.8 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm) 0.0787 inch (2 mm)
Switching Frequency 0.0 to 1.5 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Inductive Proximity Sensor
View Details
Switches (Solid State) - A1182LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3690 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details