Pepperl+Fuchs SE Inductive Sensor NBB15-U4-E2

Description
INDUCTIVE SENSOR, DC, 15 MM FLUSH, 4 LED VISIBILITY, PNP, 0-12.15 MM OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, DC, 15 MM FLUSH, 4 LED VISIBILITY, PNP, 0-12.15 MM OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 26208085 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
26208085
Inductive Sensor 26208085
INDUCTIVE SENSOR, DC, 15 MM FLUSH, 4 LED VISIBILITY, PNP, 0-12.15 MM OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, DC, 15 MM FLUSH, 4 LED VISIBILITY, PNP, 0-12.15 MM OPERATING DISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 26208085
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details