Pepperl+Fuchs SE Inductive sensor NBB15-U2-E0

Description
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB15-U2-E0 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB15-U2-E0
Inductive sensor NBB15-U2-E0
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
  • Sensor head bidirectional and rotatable
  • 4 LEDs indicator for 360° visibility
  • 15 mm flush
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB15-U2-E0-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB15-U2-E0-ND
Proximity Sensors - Industrial 2046-NBB15-U2-E0-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB15-U2-E0 2046-NBB15-U2-E0-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm)
Switching Frequency 0.0 to 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3240EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2017891 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4243 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details