Pepperl+Fuchs SE Inductive sensor NBB15-U1-E2-C

Description
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB15-U1-E2-C - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB15-U1-E2-C
Inductive sensor NBB15-U1-E2-C
Sensor head bidirectional and rotatable 4 LEDs indicator for 360° visibility 15 mm flush
  • Sensor head bidirectional and rotatable
  • 4 LEDs indicator for 360° visibility
  • 15 mm flush
Supplier's Site Datasheet
Proximity Sensors - 2572513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2572513
Proximity Sensors 2572513
Pepperl + Fuchs NBB15-U1-E2-C

Pepperl + Fuchs NBB15-U1-E2-C

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number NBB15-U1-E2-C 2572513
Product Name Inductive sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.0040 kHz
Operating Temperature -25 to 85 F (-31.67 to 29.44 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1546-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity sensor - SME-10-KQ-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers