Pepperl+Fuchs SE
Inductive sensor
NBB15-U1-E1
Description
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
15 mm flush
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
15 mm flush
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
15 mm flush
- Sensor head bidirectional and rotatable
- 4 LEDs indicator for 360° visibility
- 15 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB15-U1-E1 |
2046-NBB15-U1-E1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
15 inch (381 mm)
|
|
|
Switching Frequency
|
0.0 to 0.2000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Body Shape
Cylindrical; Threaded Barrel
Switching Frequency
0.2300 to 0.2500 kHz
Operating Temperature
-13 to 212 F (-25 to 100 C)
View Details