| Pepperl+Fuchs SE | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | NBB15-U1-E0 | 8771586 | 2046-NBB15-U1-E0-ND |
| Product Name | Inductive sensor | Proximity Sensors | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 15 inch (381 mm) | 0.5906 inch (15 mm) | |
| Switching Frequency | 0.0 to 0.2000 kHz | ||
| Operating Temperature | -25 to 85 F (-31.67 to 29.44 C) | -13 to 185 F (-25 to 85 C) | |
| Body Shape | Rectangular; Other; Block |