Pepperl+Fuchs SE Inductive Sensor NBB15-U1-A2

Description
INDUCTIVE SENSOR, 15 MM, 4 LED INDICATORS, 10-30 V, 0-200 MA, 0-560 HZ, SHIELDED. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 15 MM, 4 LED INDICATORS, 10-30 V, 0-200 MA, 0-560 HZ, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 26208149 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
26208149
Inductive Sensor 26208149
INDUCTIVE SENSOR, 15 MM, 4 LED INDICATORS, 10-30 V, 0-200 MA, 0-560 HZ, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 15 MM, 4 LED INDICATORS, 10-30 V, 0-200 MA, 0-560 HZ, SHIELDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 26208149
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - A1339LLETR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
3 suppliers
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details