Pepperl+Fuchs SE
Inductive sensor
NBB15-30GM50-US-V93
Description
Basic series
15 mm flush
2-wire AC/DC
Request a Quote
Email Supplier
Datasheet
Description
Basic series
15 mm flush
2-wire AC/DC
Request a Quote
Email Supplier
Datasheet
Suppliers
Basic series
15 mm flush
2-wire AC/DC
- Basic series
- 15 mm flush
- 2-wire AC/DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB15-30GM50-US-V93 |
2046-NBB15-30GM50-US-V93-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
15 inch (381 mm)
|
|
|
Switching Frequency
|
0.0300 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
394 inch (10000 mm)
Switch Type
Normally Open; Normally Closed
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details