Pepperl+Fuchs SE Inductive sensor NBB15-30GM50-E2

Description
Basic series 15 mm flush Increased operating distance
Request a Quote Datasheet
Description
Basic series 15 mm flush Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB15-30GM50-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB15-30GM50-E2
Inductive sensor NBB15-30GM50-E2
Basic series 15 mm flush Increased operating distance
  • Basic series
  • 15 mm flush
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB15-30GM50-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB15-30GM50-E2-ND
Proximity Sensors - Industrial 2046-NBB15-30GM50-E2-ND
INDUCTIVE SEN 15MM PNP

INDUCTIVE SEN 15MM PNP

Buy Now Datasheet
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 03H5344 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
03H5344
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 03H5344
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB15-30GM50-E 2; Load Current RMS Max:200mA; Overall Length:50mm RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB15-30GM50-E2; Load Current RMS Max:200mA; Overall Length:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB15-30GM50-E2 2046-NBB15-30GM50-E2-ND 03H5344
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.2000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3909 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details