Pepperl+Fuchs, Inc. Inductive sensor NBB15-30GM50-E2-M

Description
Basic series 15 mm flush Increased operating distance Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m
Request a Quote Datasheet
Description
Basic series 15 mm flush Increased operating distance Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB15-30GM50-E2-M - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB15-30GM50-E2-M
Inductive sensor NBB15-30GM50-E2-M
Basic series 15 mm flush Increased operating distance Extended temperature range -40 ... +85 °C E1-Type approval Increased noise immunity 100 V/m
  • Basic series
  • 15 mm flush
  • Increased operating distance
  • Extended temperature range -40 ... +85 °C
  • E1-Type approval
  • Increased noise immunity 100 V/m
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB15-30GM50-E2-M-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB15-30GM50-E2-M-ND
Proximity Sensors - Industrial 2046-NBB15-30GM50-E2-M-ND
INDUCTIVE SEN 15MM PNP

INDUCTIVE SEN 15MM PNP

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB15-30GM50-E2-M 2046-NBB15-30GM50-E2-M-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 15 inch (381 mm)
Switching Frequency 0.0 to 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Hall-Effect Latch For High Temperature Operation - A1227LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3477 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details