Pepperl+Fuchs SE Inductive Sensor NBB15-30GM30-E2

Description
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT, 15 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5-36 VDC, 0-550 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT, 15 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5-36 VDC, 0-550 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4501796 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4501796
Inductive Sensor 4501796
INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT, 15 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5-36 VDC, 0-550 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, N/O SWITCHING FUNCTION, PNP OUTPUT, 15 MM OPERATING DISTANCE, FLUSH, 3-WIRE, 5-36 VDC, 0-550 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
PEPPERL & FUCHS Sensors & Switches NBB15-30GM30-E2

PEPPERL & FUCHS Sensors & Switches NBB15-30GM30-E2

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4501796
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A1330LLETR-DD-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
4 suppliers
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details