| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 1756266 | 2046-NBB10-F17-E2-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Body Shape | Rectangular; Other; Block | |
| Operation Distance | 0.3937 inch (10 mm) | |
| Power Requirements | DC Powered | |
| Length | 1.18 inch (30 mm) |