Pepperl+Fuchs SE Inductive Sensor NBB10-30GM60-A0

Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, NPN OUTPUT TYPE, 10 MM OPERATING DISTANCE, FLUSH, 10-30 V, 0-200 HZ, 2 METER CABLE LENGTH, 083858. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, NPN OUTPUT TYPE, 10 MM OPERATING DISTANCE, FLUSH, 10-30 V, 0-200 HZ, 2 METER CABLE LENGTH, 083858. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4501746 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4501746
Inductive Sensor 4501746
DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, NPN OUTPUT TYPE, 10 MM OPERATING DISTANCE, FLUSH, 10-30 V, 0-200 HZ, 2 METER CABLE LENGTH, 083858. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, NPN OUTPUT TYPE, 10 MM OPERATING DISTANCE, FLUSH, 10-30 V, 0-200 HZ, 2 METER CABLE LENGTH, 083858. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4501746
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Gear Tooth Sensor 4V-24V, Sip-4; Hall Effect Type Allegro Microsystems - 12X7869 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details