INDUCTIVE DC
| Pepperl+Fuchs SE | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | NBB10-30GM50-E3-V1 | 2046-NBB10-30GM50-E3-V1-ND |
| Product Name | Inductive sensor | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Operation Distance | 10 inch (254 mm) | |
| Switching Frequency | 0.0 to 0.2000 kHz |