Pepperl+Fuchs SE Inductive sensor NBB10-30GM50-E2-V1

Description
10 mm flush Extended temperature range
Request a Quote Datasheet
Description
10 mm flush Extended temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB10-30GM50-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB10-30GM50-E2-V1
Inductive sensor NBB10-30GM50-E2-V1
10 mm flush Extended temperature range
  • 10 mm flush
  • Extended temperature range
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB10-30GM50-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB10-30GM50-E2-V1-ND
Proximity Sensors - Industrial 2046-NBB10-30GM50-E2-V1-ND
INDUCTIVE SEN 10MM PNP

INDUCTIVE SEN 10MM PNP

Buy Now Datasheet
Proximity Sensors - 2492568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2492568
Proximity Sensors 2492568
Pepperl + Fuchs NBB10-30GM50-E2-V1

Pepperl + Fuchs NBB10-30GM50-E2-V1

Supplier's Site
Sensor, Proximity; M30 x 1.5; 10 to 30 VDC; 15 mA (Max.); Shielded; Brass - 70093189 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; M30 x 1.5; 10 to 30 VDC; 15 mA (Max.); Shielded; Brass
70093189
Sensor, Proximity; M30 x 1.5; 10 to 30 VDC; 15 mA (Max.); Shielded; Brass 70093189
P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production. Features: All Models Are Available with Connector or 2-Meter Cable LED Indication of Sensor Status All Metals Sensing Brass Housing Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Circuit: Normally Open Sensor Protection: Short-Circuit, Overload, Reverse Polarity Operating Temperature: –14°F to +158°F

P+F developed the first inductive proximity sensor in 1958. Since then, we've become the world's largest manufacturer of inductive proximity sensors with over 5,000 active models in our current production.
Features:

  • All Models Are Available with Connector or 2-Meter Cable
  • LED Indication of Sensor Status
  • All Metals Sensing
  • Brass Housing
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Circuit: Normally Open
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Operating Temperature: –14°F to +158°F
Supplier's Site
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 24C2643 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
24C2643
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 24C2643
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB10-30GM50-E 2-V1; Load Current RMS Max:200mA; Overall Length:65mmRoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB10-30GM50-E2-V1; Load Current RMS Max:200mA; Overall Length:65mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB10-30GM50-E2-V1 2046-NBB10-30GM50-E2-V1-ND 2492568 70093189 24C2643
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors Sensor, Proximity; M30 x 1.5; 10 to 30 VDC; 15 mA (Max.); Shielded; Brass Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 10 inch (254 mm) 0.3937 inch (10 mm) 0.3937 inch (10 mm) 0.3937 inch (10 mm)
Switching Frequency 0.0 to 0.2000 kHz 0.2000 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3281ELTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Cylindrical Inductive Proximity Sensors - 9952-0466 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details