10 mm flush
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
With increased sealing, protection class IP68 / IP69K
Highly shock and vibration resistant
Pepperl+Fuchs SE
Done
Datasheet
Description
10 mm flush
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
With increased sealing, protection class IP68 / IP69K
Highly shock and vibration resistant
10 mm flush
Extended temperature range -40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
With increased sealing, protection class IP68 / IP69K
Highly shock and vibration resistant
10 mm flush
Extended temperature range
-40 ... +85 °C
E1-Type approval
Increased noise immunity 100 V/m
With increased sealing, protection class
IP68 / IP69K