Pepperl+Fuchs SE Inductive sensor NBB1,5-8GM40-E2-V3

Description
Basic series 1.5 mm flush
Datasheet
Description
Basic series 1.5 mm flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB1,5-8GM40-E2-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB1,5-8GM40-E2-V3
Inductive sensor NBB1,5-8GM40-E2-V3
Basic series 1.5 mm flush
  • Basic series
  • 1.5 mm flush
Supplier's Site Datasheet
Proximity Switch, M8, Pnp; Sensing Range Max Pepperl+Fuchs - 34M7691 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, M8, Pnp; Sensing Range Max Pepperl+Fuchs
34M7691
Proximity Switch, M8, Pnp; Sensing Range Max Pepperl+Fuchs 34M7691
PROXIMITY SWITCH, M8, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB1,5-8GM40-E 2-V3; SVHC:No SVHC (07-Jul-2017); Frequency Response

PROXIMITY SWITCH, M8, PNP; Sensing Range Max:1.5mm; Thread Size - Metric:M8; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:NBB1,5-8GM40-E2-V3; SVHC:No SVHC (07-Jul-2017); Frequency Response

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number NBB1,5-8GM40-E2-V3 34M7691
Product Name Inductive sensor Proximity Switch, M8, Pnp; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIED-M30B-ZS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 7.87 mils (200 µm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3238R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
ANSI Street Lighting Photocells - 385640-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details