PEPPERL+FUCHS SE
NBB1,5-6,5S35-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB1,5-6,5S35-E2
Description
1.5 mm flush
Stainless steel version
Extended temperature range
Description
1.5 mm flush
Stainless steel version
Extended temperature range
Datasheet
Suppliers
1.5 mm flush
Stainless steel version
Extended temperature range
- 1.5 mm flush
- Stainless steel version
- Extended temperature range
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB1,5-6,5S35-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Output
Current
View Details
Body Shape
Rectangular
Switching Frequency
0.1000 to 25 kHz
Operating Temperature
41 to 122 F (5 to 50 C)
View Details