PEPPERL+FUCHS SE
NBB1,5-6,5S20-E3-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB1,5-6,5S20-E3-V3
Description
1.5 mm flush
Stainless steel version
Extended temperature range
Short version
Description
1.5 mm flush
Stainless steel version
Extended temperature range
Short version
Datasheet
Suppliers
1.5 mm flush
Stainless steel version
Extended temperature range
Short version
- 1.5 mm flush
- Stainless steel version
- Extended temperature range
- Short version
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB1,5-6,5S20-E3-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Sensor Technology
Photoelectric Sensors
Switching Frequency
0.5000 kHz
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
2 suppliers