Pepperl+Fuchs SE Inductive sensor NBB1-4GM22-E2

Description
1 mm flush Miniature design
Request a Quote Datasheet
Description
1 mm flush Miniature design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB1-4GM22-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB1-4GM22-E2
Inductive sensor NBB1-4GM22-E2
1 mm flush Miniature design
  • 1 mm flush
  • Miniature design
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB1-4GM22-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB1-4GM22-E2-ND
Proximity Sensors - Industrial 2046-NBB1-4GM22-E2-ND
INDUCTIVE SEN 1MM PNP

INDUCTIVE SEN 1MM PNP

Buy Now Datasheet
Proximity Sensors - 8313458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8313458
Proximity Sensors 8313458
Pepperl + Fuchs NBB1-4GM22-E2

Pepperl + Fuchs NBB1-4GM22-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NBB1-4GM22-E2 2046-NBB1-4GM22-E2-ND 8313458
Product Name Inductive sensor Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 1 inch (25.4 mm) 0.0394 inch (1 mm)
Switching Frequency 0.0 to 0.7000 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1125LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High performance sensor system with integrated controller - confocalDT IFD2415-10 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 1.97 to 2.36 inch (50 to 60 mm)
Switching Frequency 0.1000 to 25 kHz
View Details