Pepperl+Fuchs SE
Inductive sensor
NBB1-3M22-E0
Description
1 mm flush
Miniature design
Request a Quote
Email Supplier
Datasheet
Description
1 mm flush
Miniature design
Request a Quote
Email Supplier
Datasheet
Suppliers
1 mm flush
Miniature design
- 1 mm flush
- Miniature design
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB1-3M22-E0 |
2046-NBB1-3M22-E0-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
1 inch (25.4 mm)
|
|
|
Switching Frequency
|
0.0 to 0.7000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0394 inch (1 mm)
View Details