PEPPERL+FUCHS SE
NBB0,8-F141-E0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB0,8-F141-E0
Description
Basic series
0.8 mm flush
3-wire DC
Extremely high switching frequency
Metal housing
Increased immunity
Description
Basic series
0.8 mm flush
3-wire DC
Extremely high switching frequency
Metal housing
Increased immunity
Datasheet
Suppliers
Basic series
0.8 mm flush
3-wire DC
Extremely high switching frequency
Metal housing
Increased immunity
- Basic series
- 0.8 mm flush
- 3-wire DC
- Extremely high switching frequency
- Metal housing
- Increased immunity
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB0,8-F141-E0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1969 inch (5 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1575 inch (4 mm)
Repeatability
7.87 mils (200 µm)
View Details
2 suppliers