Pepperl+Fuchs SE Inductive sensor NBB0,8-5GM25-E2-PUR-150MM-V3

Description
Basic series 0.8 mm flush Pigtail quick disconnect
Datasheet
Description
Basic series 0.8 mm flush Pigtail quick disconnect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB0,8-5GM25-E2-PUR-150MM-V3 - Pepperl+Fuchs SE
Mannheim, Germany
Basic series 0.8 mm flush Pigtail quick disconnect
  • Basic series
  • 0.8 mm flush
  • Pigtail quick disconnect
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Proximity Sensors
Product Number NBB0,8-5GM25-E2-PUR-150MM-V3
Product Name Inductive sensor
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1153LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details